Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$184.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$199.73
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$249.85
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$188.46
|
4
in stock
|
Buy Now | |
element14
from US$201.75
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$249.85
|
2
in stock
|
Buy Now | |
Future Electronics
from US$196.25
|
1
in stock
|
Buy Now | |
RS Americas
from US$224.87
|
-
|
Buy Now | |
TTI Europe
from US$184.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 20AWG |
DIN-SIGNAL HARBUS64-FC-S2-500 REEL | Heilind Electronics |
Contact, Socket, 28-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 28-20AWG, CRIMP | element14 |
Harbus 64 awg 26-20 Female Crimp Contacts | Future Electronics |
Board Level Connector Contact, Wt 133.60 g, Female, Har-bus 64 Series | HARTING 02050002512 | RS Americas |
CONTACT FEM HARBUS AWG20-28 | TTI Europe |
DIN-Signal harbus64-FC-PL2-500 reel | Boersig |
Where can I find additional details, specifications and documents for a 02050002512?
Additional datasheets, footprints and schematics for 02050002512 are listed on our Part Details page. You can also find images and similar parts to 02050002512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02050002512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02050002512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02050002512 fall under?
The 02050002512 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02050002512 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02050002512 you can contact the distributor directly for product support, shipping queries etc.
Is the 02050002512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02050002512 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 02050002512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02050002512 often in real-time on the comparison pages.
What if I can't find stock of 02050002512?
You can fill out our help required form which you can use to request a quote for 02050002512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.