Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | har-bus 64 |
---|---|
Pitch Spacing | 2.54mm |
No. of Contacts | 160 |
Gender | Receptacle |
No. of Rows | 5 |
Rows Loaded | a + b + c + d + e |
Connector Type | DIN 41612 |
Features | Type R |
DIN-Signal harbus64-160FC-B | Future Electronics |
Din 41612 Connector, Receptacle, 160 Position | Newark Electronics |
Backplane Connectors, Wt 20.74 g, 160 Contacts, DIN 41612 Series | HARTING 02050000005 | RS Americas |
CONNECTOR, CABLE, 160WAY | element14 |
DIN-SIGNAL HARBUS64-160FC-B | TTI Europe |
Where can I find additional details, specifications and documents for a 02 05 000 0005?
Additional datasheets, footprints and schematics for 02 05 000 0005 are listed on our Part Details page. You can also find images and similar parts to 02 05 000 0005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02 05 000 0005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02 05 000 0005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02 05 000 0005 fall under?
The 02 05 000 0005 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02 05 000 0005 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02 05 000 0005 you can contact the distributor directly for product support, shipping queries etc.
Is the 02 05 000 0005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02 05 000 0005 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 02 05 000 0005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02 05 000 0005 often in real-time on the comparison pages.
What if I can't find stock of 02 05 000 0005?
You can fill out our help required form which you can use to request a quote for 02 05 000 0005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.