Prices starting from US$4.77
Accessory Type | Jumper |
---|---|
For Use With | Modular Terminal Blocks |
No. of Positions | 10Ways |
Pitch Spacing | - |
Product Range | FBI |
SVHC | No SVHC (15-Jan-2019) |
Universal Accessories Fixed Bridge 10 Terminal Block and Strips FBI Series | Phoenix Contact 0203263 | RS Americas |
FBI 10- 8 | RS |
Terminal Block Center Jumper 10 Pole FBI Series - FBI10-8 | Carlton-Bates |
Terminal Block Jumper, 10 Position | Newark Electronics |
Terminal Block Tools & Accessories 10POS. FIXED BRIDGE | Sager |
Phoenix Contact Fixed bridge, Silver, x | Distrelec |
CONNECTION BAR, FBI 10-8 | element14 |
Where can I find additional details, specifications and documents for a 0203263?
Additional datasheets, footprints and schematics for 0203263 are listed on our Part Details page. You can also find images and similar parts to 0203263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0203263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0203263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0203263 fall under?
The 0203263 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0203263 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0203263 you can contact the distributor directly for product support, shipping queries etc.
Is the 0203263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0203263 have stock available?
Authorised distributors including RS Americas, RS, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for 0203263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0203263 often in real-time on the comparison pages.
What if I can't find stock of 0203263?
You can fill out our help required form which you can use to request a quote for 0203263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.