Status: | Unknown |
---|---|
Series: | FBI |
RoHS: | Unknown |
Prices starting from US$6.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.77
|
320
in stock
|
Buy Now | |
RS Americas
from US$10.80
|
2,163
in stock
|
Buy Now | |
Sager
from US$9.33
|
943
in stock
|
Buy Now | |
Carlton-Bates
from US$10.98
|
174
in stock
|
Buy Now | |
Conrad
from US$7.53
|
53
in stock
|
Buy Now | |
Distrelec
from US$6.49
|
1
in stock
|
Buy Now | |
TTI Europe
from US$6.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | Modular Terminal Blocks |
No. of Positions | 10Ways |
Pitch Spacing | - |
Product Range | FBI |
SVHC | No SVHC (15-Jan-2019) |
Fixed Bridge Pitch 6.2 mm 10 Positions Silver FBI Series | Phoenix Contact 0203250 | RS Americas |
Terminal Block Tools & Accessories 10POS. FIXED BRIDGE | Sager |
FIXED BRIDGE 10W | RS |
Terminal Block Center Jumper 10 Pole FBI Series - FBI10-6 | Carlton-Bates |
Fixed bridge for cross-bridging at terminal centres, detachable as desired. | Conrad |
Phoenix Contact Fixed bridge, Silver, x | Distrelec |
FBI 10- 6 | TTI Europe |
Where can I find additional details, specifications and documents for a 0203250?
Additional datasheets, footprints and schematics for 0203250 are listed on our Part Details page. You can also find images and similar parts to 0203250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0203250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0203250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0203250 fall under?
The 0203250 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0203250 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0203250 you can contact the distributor directly for product support, shipping queries etc.
Is the 0203250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0203250 have stock available?
Authorised distributors including RS Americas, Sager, RS, Carlton-Bates and Conrad have stock available or on a lead time for 0203250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0203250 often in real-time on the comparison pages.
What if I can't find stock of 0203250?
You can fill out our help required form which you can use to request a quote for 0203250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.