Status: | Unknown |
---|---|
Series: | har-bus 64 Series |
RoHS: | Unknown |
Prices starting from US$10.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.42
|
26
in stock
|
Buy Now | |
TTI Europe
from US$13.04
|
2,120
in stock
|
Buy Now | |
Powell Electronics
from US$14.09
|
841
in stock
|
Buy Now | |
Newark Electronics
from US$13.41
|
682
in stock
|
Buy Now | |
element14
from US$18.97
|
682
in stock
|
Buy Now | |
Farnell
from US$12.71
|
682
in stock
|
Buy Now | |
Heilind Electronics
from US$18.78
|
339
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.78
|
102
in stock
|
Buy Now | |
RS Americas
from US$14.32
|
15
in stock
|
Buy Now | |
PEI-Genesis
from US$10.07
|
1
in stock
|
Buy Now | |
Distrelec
from US$16.35
|
1
in stock
|
Buy Now | |
Future Electronics
from US$15.61
|
-
|
Buy Now | |
Carlton-Bates
from US$26.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | har-bus 64 Series |
---|---|
No. of Contacts | 160Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 5 Row, 5Rows |
Rows Loaded | z + a + b + c + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 250 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Press Fit Vertical |
Contact Termination Type | Press Fit |
Lead Spacing | 2.54mm |
Termination Method | Press Fit |
HARBUS 64 FEM DROIT 160 C2 | TTI Europe |
Socket, Backplane, 160Way | Newark Electronics |
SOCKET, BACKPLANE, 160WAY | element14 |
DIN-SIGNAL HARBUS64-160FP-4,5 -5,0C1-2 | Heilind Electronics |
160w DIN41612 strt socket,5.5mm,class 1 | RS |
Conn, Rect, Industrial, PCB Socket,160 Cont, Press-In, Sh-Sz 64,Backplane, Straight | HARTING 02021602201 | RS Americas |
DIN-Sig hb64-160FP-4,5-5,0C1-2 | PEI-Genesis |
HARTING Multipole socket C 160p DIN 41612 | Distrelec |
Harbus 64 160 Position 2.54 mm Female Straight Press In Termination Connector | Future Electronics |
Socket Header 160P PCB - Straight 0.100 in. (2.54mm) 5 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.196 in. (5.00mm) | Carlton-Bates |
DIN-Signal harbus64-160FP-4,5-5,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 02 02 160 2201?
Additional datasheets, footprints and schematics for 02 02 160 2201 are listed on our Part Details page. You can also find images and similar parts to 02 02 160 2201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02 02 160 2201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02 02 160 2201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02 02 160 2201 fall under?
The 02 02 160 2201 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02 02 160 2201 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02 02 160 2201 you can contact the distributor directly for product support, shipping queries etc.
Is the 02 02 160 2201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02 02 160 2201 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02 02 160 2201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02 02 160 2201 often in real-time on the comparison pages.
What if I can't find stock of 02 02 160 2201?
You can fill out our help required form which you can use to request a quote for 02 02 160 2201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.