020207-000

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 020207-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 020207-000
Series Information for 020207-000 - TE Connectivity
  • Status: Active
  • Aliases: 020207-000, 7-1190157-3
  • Product Code: J907
  • Global Product Line: 715
  • GPL Description: Appliances

Description

TRSA-1011/A/1/N-KIT

Specifications

Material:
Irradiated Modified Polyolefin
Fluid Type:
Aviation Fuel, Hydraulic Fluid, Water
Shrink Ratio:
3:1
Flexibility:
Flexible
Color:
Brown
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Piece
Applicable Region:
Global
Wall Type:
Single
Resistant To:
Fluids, Abrasion, Mechanical Damage, Strain
Operating Temperature Range:
-55 – 135°C
Recovery Temperature:
120°C
Shrink Temperature (Min):
80°C
Fluid Resistance:
Splash Protection
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability