Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 72pF |
---|---|
Capacitance Tolerance | ± 0.1pF |
Capacitor Case Style | 0201 [0603 Metric] |
RoHS Compliant | Yes |
Accu-F/P/Tape/Reel, 7 Inch Plastic Embossed Tape Rohs Compliant: Yes |Kyocera Avx 0201ZK8R2BBSTR\500 | Newark Electronics |
Multilayer Ceramic Capacitors 8.2pF 10V 0▒60ppm/░C 0.1pF SMD 0201 125░C Automot | Future Electronics |
Capacitor, SMD, Thin-film, 0201 Case, 10Vdc, ±60ppm/°C, 8.2pF, ±0.1pf, ACCU-P, ø7"T/R ½k | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 0201ZK8R2BBSTR\500.?
Additional datasheets, footprints and schematics for 0201ZK8R2BBSTR\500. are listed on our Part Details page. You can also find images and similar parts to 0201ZK8R2BBSTR\500. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0201ZK8R2BBSTR\500. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201ZK8R2BBSTR\500. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0201ZK8R2BBSTR\500. fall under?
The 0201ZK8R2BBSTR\500. is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0201ZK8R2BBSTR\500. when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0201ZK8R2BBSTR\500. you can contact the distributor directly for product support, shipping queries etc.
Is the 0201ZK8R2BBSTR\500. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0201ZK8R2BBSTR\500. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 0201ZK8R2BBSTR\500..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0201ZK8R2BBSTR\500. often in real-time on the comparison pages.
What if I can't find stock of 0201ZK8R2BBSTR\500.?
You can fill out our help required form which you can use to request a quote for 0201ZK8R2BBSTR\500. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.