Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0141
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
28,693
in stock
|
Buy Now | |
Avnet America
from US$0.0323
|
1,935,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0317
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
28,693
in stock
|
Buy Now | |
element14
from US$0.16
|
28,693
in stock
|
Buy Now | |
Rutronik
from US$0.0141
|
-
|
Buy Now | |
TTI Europe
from US$0.0261
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Multilayer Ceramic Capacitor, 2.2 uF, 10 V, ± 20%, X5R, 0201 [0603 Metric] | Avnet America |
0201 2.2 uF 10 V â–’20 %Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap, 2.2Uf, 10V, Mlcc, 0201 | Newark Electronics |
CAP, 2.2UF, 10V, MLCC, 0201 | element14 |
KC 2,2µF 0201 20% 10V X5R | Rutronik |
2.2UF 10V 20% 0201 | TTI Europe |
Where can I find additional details, specifications and documents for a 0201ZD225MAT2A?
Additional datasheets, footprints and schematics for 0201ZD225MAT2A are listed on our Part Details page. You can also find images and similar parts to 0201ZD225MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0201ZD225MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201ZD225MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0201ZD225MAT2A fall under?
The 0201ZD225MAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 0201ZD225MAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0201ZD225MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0201ZD225MAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0201ZD225MAT2A have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0201ZD225MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0201ZD225MAT2A often in real-time on the comparison pages.
What if I can't find stock of 0201ZD225MAT2A?
You can fill out our help required form which you can use to request a quote for 0201ZD225MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.