Status: | Unknown |
---|---|
Series: | 0201DS Series |
RoHS: | Unknown |
Inductance | 5.4nH |
---|---|
Product Range | 0201DS Series |
DC Current Rating | 510mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.13ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 10.2GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 0201 [0603 Metric] |
INDUCTOR, 5.4NH, 0.51A, 5%, 0201 | Farnell |
Where can I find additional details, specifications and documents for a 0201DS-5N4XJEU?
Additional datasheets, footprints and schematics for 0201DS-5N4XJEU are listed on our Part Details page. You can also find images and similar parts to 0201DS-5N4XJEU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0201DS-5N4XJEU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201DS-5N4XJEU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0201DS-5N4XJEU fall under?
The 0201DS-5N4XJEU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 0201DS-5N4XJEU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0201DS-5N4XJEU you can contact the distributor directly for product support, shipping queries etc.
Is the 0201DS-5N4XJEU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0201DS-5N4XJEU have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 0201DS-5N4XJEU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0201DS-5N4XJEU often in real-time on the comparison pages.
What if I can't find stock of 0201DS-5N4XJEU?
You can fill out our help required form which you can use to request a quote for 0201DS-5N4XJEU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.