0201744 Connectors by Phoenix Contact

MPS-MT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for RS
RS
from US$2.16
120
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.73
54
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.11
9
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$4.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.27
-
Buy Now
Logo for Sager
Sager
from US$4.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

Metal Test Plug MPS-MT | RS
Test Plug Solder Connection 1 mm2 Conductor Cross Section 2 Piece Gray | Phoenix Contact 0201744 | RS Americas
Phoenix Contact Metal part for test plug 2.3 mm, Silver | Distrelec
Terminal Block Side Jumper Insulating Sleeve MPS Series - MPS-MT | Carlton-Bates
Terminal Block Tools & Accessories MPS-MT | Sager
Mps-Mt |Phoenix Contact 0201744 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0201744?

Additional datasheets, footprints and schematics for 0201744 are listed on our Part Details page. You can also find images and similar parts to 0201744 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0201744 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201744 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0201744 fall under?

The 0201744 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0201744 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0201744 you can contact the distributor directly for product support, shipping queries etc.

Is the 0201744 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0201744 have stock available?

Authorised distributors including RS, RS Americas, Distrelec, Carlton-Bates and TTI Europe have stock available or on a lead time for 0201744.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0201744 often in real-time on the comparison pages.

What if I can't find stock of 0201744?

You can fill out our help required form which you can use to request a quote for 0201744 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay