02016D473KAT2A Capacitors by KYOCERA AVX

CAP 0.047µF 6.3V 10% X5R 0201

Status: Unknown
Series: AVX 0201 MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

• General Purpose Dielectric for Ceramic Capacitors • EIA Class II Dielectric • Temperature variation of capacitance is within ±15% from -55°C to +85°C • Well suited for decoupling and filtering applications • Available in High Capacitance values (up to 100μF)

Where to Buy

Prices starting from US$0.0053

Distributor Stock
Logo for Farnell
Farnell
from US$0.0124
12,050
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0330
12,050
in stock
Buy Now
Logo for element14
element14
from US$0.0345
12,050
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0073
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0091
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0053
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 6.3V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range AVX 0201 MLCC
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant: Yes |Kyocera Avx 02016D473KAT2A | Newark Electronics
CAP, 0.047µF, 6.3V, 10%, X5R, 0201 | element14
0201 47 nF 6.3 V ▒10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.047 uF, 6.3 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America
.047UF 6.3V 10% 0201 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02016D473KAT2A?

Additional datasheets, footprints and schematics for 02016D473KAT2A are listed on our Part Details page. You can also find images and similar parts to 02016D473KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02016D473KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02016D473KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02016D473KAT2A fall under?

The 02016D473KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 02016D473KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02016D473KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 02016D473KAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 02016D473KAT2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 02016D473KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02016D473KAT2A often in real-time on the comparison pages.

What if I can't find stock of 02016D473KAT2A?

You can fill out our help required form which you can use to request a quote for 02016D473KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay