Status: | Unknown |
---|---|
Series: | AVX 0201 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0033
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0037
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0092
|
-
|
Buy Now | |
RS Americas
from US$0.0110
|
-
|
Buy Now | |
TTI Europe
from US$0.0033
|
-
|
Buy Now | |
Farnell
from US$0.0153
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | AVX 0201 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Capacitor MLCC 0201 33nF 6.3V | RS |
Capacitor Ceramic 0.033Uf 6.3V, X5R, 10%, 0201, Full Reel | Newark Electronics |
MLCC - SMD/SMT 6.3V .033uF X5R 0201 10% | Future Electronics |
Multilayer Ceramic Capacitor, 0.033 uF, 6.3 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America |
Capacitor MLCC 0201 33nF 6.3V | AVX 02016D333KAT2A | RS Americas |
.033UF 6.3V 10% 0201 | TTI Europe |
CAP, 0.033µF, 6.3V, 10%, X5R, 0201 | Farnell |
Multilayer Ceramic Capacitor, 0.033 uF, 6.3 V, � 10%, X5R, 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 02016D333KAT2A?
Additional datasheets, footprints and schematics for 02016D333KAT2A are listed on our Part Details page. You can also find images and similar parts to 02016D333KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02016D333KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02016D333KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02016D333KAT2A fall under?
The 02016D333KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02016D333KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02016D333KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 02016D333KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02016D333KAT2A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 02016D333KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02016D333KAT2A often in real-time on the comparison pages.
What if I can't find stock of 02016D333KAT2A?
You can fill out our help required form which you can use to request a quote for 02016D333KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.