Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0324
|
660,000
in stock
|
Buy Now | |
Avnet America
from US$0.0289
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
31,125
in stock
|
Buy Now | |
element14
from US$0.06
|
31,125
in stock
|
Buy Now | |
Farnell
from US$0.08
|
31,125
in stock
|
Buy Now | |
Rutronik
from US$0.0050
|
-
|
Buy Now | |
TTI Europe
from US$0.0060
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
0201 1 uF 6.3 V â–’10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 6.3 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America |
Cap, Mlcc, X5R, 1Uf, 6.3V, 0201 | Newark Electronics |
CAP, MLCC, X5R, 1UF, 6.3V, 0201 | element14 |
KC 1,0µF 0201 10% 6,3V X5R | Rutronik |
SMD MLCC 0201 X5R 6.3V 1uF 10% | RS |
1.0UF 6.3V 10% 0201 | TTI Europe |
Where can I find additional details, specifications and documents for a 02016D105KAT2A?
Additional datasheets, footprints and schematics for 02016D105KAT2A are listed on our Part Details page. You can also find images and similar parts to 02016D105KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02016D105KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02016D105KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02016D105KAT2A fall under?
The 02016D105KAT2A is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02016D105KAT2A when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02016D105KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 02016D105KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02016D105KAT2A have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02016D105KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02016D105KAT2A often in real-time on the comparison pages.
What if I can't find stock of 02016D105KAT2A?
You can fill out our help required form which you can use to request a quote for 02016D105KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.