02013J1R5ABSTR Passive Components by KYOCERA AVX

CAP 1.5PF 25VDC C0G 0.05PF SMD 0201

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.18
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.19
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Capacitor Ceramic 1.5Pf, 25V, 0201 0.05Pf | Newark Electronics
0201 1.5 pF 25 V â–’0.05 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics
Capacitor, SMD, Thin-film, 0201 Case, 25Vdc, ±30ppm/°C, 1.5pF, ±0.05pF, ACCU-P, ø7"T/R 5k | Avnet America
1.5PF 25V .05PF 0201 | TTI Europe
HI-Q THIN FILM CAPACITORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02013J1R5ABSTR?

Additional datasheets, footprints and schematics for 02013J1R5ABSTR are listed on our Part Details page. You can also find images and similar parts to 02013J1R5ABSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02013J1R5ABSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02013J1R5ABSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02013J1R5ABSTR fall under?

The 02013J1R5ABSTR is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 02013J1R5ABSTR when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02013J1R5ABSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 02013J1R5ABSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02013J1R5ABSTR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for 02013J1R5ABSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02013J1R5ABSTR often in real-time on the comparison pages.

What if I can't find stock of 02013J1R5ABSTR?

You can fill out our help required form which you can use to request a quote for 02013J1R5ABSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay