02013J0R3PBSTR Passive Components by KYOCERA AVX

ACCU-F/P / TAPE/REEL, 7 INCH PLASTIC EMBOSSED TAPE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Avnet America
Avnet America
-
10,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.26
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Capacitor, SMD, Thin-film, 0201 Case, 25Vdc, ±30ppm/°C, 0.3pF, ±0.02pF, ACCU-P, ø7"T/R 5k | Avnet America
KC 0,3pF 0201 0,02pF 25V ACCU-P | Rutronik
Capacitor Ceramic 0.3Pf, 25V, 0201 0.02Pf | Newark Electronics
THIN FILM CAPACITOR | Richardson RFPD
Capacitor, SMD, Thin-film, 0201 Case, 25Vdc, �30ppm/�C, 0.3pF, �0.02pF, ACCU-P, �7T/R 5k" | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02013J0R3PBSTR?

Additional datasheets, footprints and schematics for 02013J0R3PBSTR are listed on our Part Details page. You can also find images and similar parts to 02013J0R3PBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02013J0R3PBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02013J0R3PBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02013J0R3PBSTR fall under?

The 02013J0R3PBSTR is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 02013J0R3PBSTR when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02013J0R3PBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 02013J0R3PBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02013J0R3PBSTR have stock available?

Authorised distributors including Avnet America, Rutronik, Newark Electronics, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 02013J0R3PBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02013J0R3PBSTR often in real-time on the comparison pages.

What if I can't find stock of 02013J0R3PBSTR?

You can fill out our help required form which you can use to request a quote for 02013J0R3PBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay