Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0021
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0174
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0073
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0092
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
6,950
in stock
|
Buy Now | |
element14
from US$0.0088
|
6,950
in stock
|
Buy Now | |
Farnell
from US$0.0095
|
6,950
in stock
|
Buy Now | |
Rutronik
from US$0.0021
|
-
|
Buy Now | |
TTI Europe
from US$0.0037
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
No. of Pins | 2 |
RoHS Compliant | Yes |
0201 1 nF 25 V â–’10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 25 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America |
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant: Yes |Kyocera Avx 02013D102KAT2A | Newark Electronics |
CAP, 1000PF, 25V, MLCC, 0201 | element14 |
KC 1,0nF 0201 10% 25V X5R | Rutronik |
SMD MLCC 0201 X5R 25V 1000pF 10% | RS |
1000PF 25V 10% 0201 | TTI Europe |
Where can I find additional details, specifications and documents for a 02013D102KAT2A?
Additional datasheets, footprints and schematics for 02013D102KAT2A are listed on our Part Details page. You can also find images and similar parts to 02013D102KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02013D102KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02013D102KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02013D102KAT2A fall under?
The 02013D102KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02013D102KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02013D102KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 02013D102KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02013D102KAT2A have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02013D102KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02013D102KAT2A often in real-time on the comparison pages.
What if I can't find stock of 02013D102KAT2A?
You can fill out our help required form which you can use to request a quote for 02013D102KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.