Status: | Unknown |
---|---|
Series: | AVX 0201 MLCC |
RoHS: | Unknown |
Capacitance | 2.2pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0201 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 0.25pF |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 11% |
Tolerance - | 11% |
Voltage Rating V DC | 25V |
CAP, 2.2PF, 25V, C0G/NP0, 0201 | Farnell Contract |
Capacitor Ceramic 2.2Pf 25V, C0G, 0.25Pf, 0201 | Newark Electronics |
Multilayer Ceramic Capacitors 2.2pF 25V C0G 0.25pF 0201 | Future Electronics |
Multilayer Ceramic Capacitor, 2.2 pF, 25 V, ± 0.25pF, C0G (NP0), 0201 [0603 Metric] | Avnet America |
2.2PF 25V .25PF 0201 | TTI Europe |
Where can I find additional details, specifications and documents for a 02013A2R2CAT2A?
Additional datasheets, footprints and schematics for 02013A2R2CAT2A are listed on our Part Details page. You can also find images and similar parts to 02013A2R2CAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02013A2R2CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02013A2R2CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02013A2R2CAT2A fall under?
The 02013A2R2CAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02013A2R2CAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02013A2R2CAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 02013A2R2CAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02013A2R2CAT2A have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 02013A2R2CAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02013A2R2CAT2A often in real-time on the comparison pages.
What if I can't find stock of 02013A2R2CAT2A?
You can fill out our help required form which you can use to request a quote for 02013A2R2CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.