Status: | Unknown |
---|---|
Series: | AVX 0201 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0020
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
45,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0030
|
225,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
45,000
in stock
|
Buy Now | |
element14
from US$0.08
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.0020
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 0.5pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0201 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
10PF 25V .50PF 0201 | TTI Europe |
Cap, 10Pf, 25V, C0G/Np0, 0201, Reel | Newark Electronics |
CAP, 10PF, 25V, C0G/NP0, 0201, REEL | element14 |
0201 25V C0G 10pF 0.5% multilayer ceramic capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 pF, 25 V, ± 0.5pF, C0G (NP0), 0201 [0603 Metric] | Avnet America |
Capacitor MLCC 0201 10pF 25V | AVX 02013A100DAT2A | RS Americas |
Multilayer Ceramic Capacitor, 10 pF, 25 V, � 0.5pF, C0G (NP0), 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 02013A100DAT2A?
Additional datasheets, footprints and schematics for 02013A100DAT2A are listed on our Part Details page. You can also find images and similar parts to 02013A100DAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02013A100DAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02013A100DAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02013A100DAT2A fall under?
The 02013A100DAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02013A100DAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02013A100DAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 02013A100DAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02013A100DAT2A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 02013A100DAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02013A100DAT2A often in real-time on the comparison pages.
What if I can't find stock of 02013A100DAT2A?
You can fill out our help required form which you can use to request a quote for 02013A100DAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.