Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1.3pF |
---|---|
Voltage Rating | 25V |
Product Range | - |
Capacitance Tolerance | ± 0.05pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0201 [0603 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 0.05pF |
Capacitor Mounting | SMD |
External Depth | 0.325mm |
External Length / Height | 0.225mm |
External Width | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
KC 1,3pF 0201 0,05pF 25V ACCU-P | Rutronik |
Capacitor Ceramic 1.3Pf, 25V, 0201 0.05Pf | Newark Electronics |
Capacitor, SMD, Thin-film, 0201 Case, 25Vdc, ±30ppm/°C, 1.3pF, ±0.05pF, ACCU-P, ø7"T/R 5k | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
CAP, 1.3PF, 25V, 0201, SMD | Farnell |
Where can I find additional details, specifications and documents for a 02013J1R3ABSTR?
Additional datasheets, footprints and schematics for 02013J1R3ABSTR are listed on our Part Details page. You can also find images and similar parts to 02013J1R3ABSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02013J1R3ABSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02013J1R3ABSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02013J1R3ABSTR fall under?
The 02013J1R3ABSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02013J1R3ABSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02013J1R3ABSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 02013J1R3ABSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02013J1R3ABSTR have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for 02013J1R3ABSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02013J1R3ABSTR often in real-time on the comparison pages.
What if I can't find stock of 02013J1R3ABSTR?
You can fill out our help required form which you can use to request a quote for 02013J1R3ABSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.