Status: | Unknown |
---|---|
Series: | har-bus 64 Series |
RoHS: | Unknown |
Prices starting from US$21.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.90
|
45
in stock
|
Buy Now | |
element14
from US$25.53
|
45
in stock
|
Buy Now | |
Farnell
from US$27.23
|
45
in stock
|
Buy Now | |
Future Electronics
from US$24.64
|
-
|
Buy Now | |
RS Americas
from US$23.45
|
-
|
Buy Now | |
TTI Europe
from US$21.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | har-bus 64 Series |
---|---|
No. of Contacts | 160Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 5 Row |
Rows Loaded | z + a + b + c + d |
Contact Material | Copper |
Connector, Din41612, Plug, 160 Position, Right Angle Pcb | Newark Electronics |
CONNECTOR, DIN41612, PLUG, 160 POSITION, RIGHT ANGLE PCB | element14 |
Connector har-bus 160-way m | RS |
Harbus 64 Series 160 Position Right Angle Male 2.54 mm Pitch Solder Connector | Future Electronics |
Conn, Rect, Industrial, PCB Plug,160 Cont, Solder, Sh-Sz 64,Backplane, Right,5 Rows | HARTING 02011602102 | RS Americas |
DIN-SIGNAL HARBUS64-160MR | TTI Europe |
DIN-Signal harbus64-160MR-3,0C1-2-V4Clip | Boersig |
Where can I find additional details, specifications and documents for a 02011602102?
Additional datasheets, footprints and schematics for 02011602102 are listed on our Part Details page. You can also find images and similar parts to 02011602102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02011602102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02011602102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02011602102 fall under?
The 02011602102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02011602102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02011602102 you can contact the distributor directly for product support, shipping queries etc.
Is the 02011602102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02011602102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 02011602102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02011602102 often in real-time on the comparison pages.
What if I can't find stock of 02011602102?
You can fill out our help required form which you can use to request a quote for 02011602102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.