Status: | Unknown |
---|---|
Series: | har-bus 64 Series |
RoHS: | Unknown |
Prices starting from US$20.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.57
|
No stock
|
Buy Now | |
element14
from US$20.42
|
2,286
in stock
|
Buy Now | |
Newark Electronics
from US$23.53
|
2,004
in stock
|
Buy Now | |
TTI Europe
from US$20.70
|
1,400
in stock
|
Buy Now | |
Powell Electronics
from US$21.67
|
470
in stock
|
Buy Now | |
Farnell
from US$25.01
|
82
in stock
|
Buy Now | |
Future Electronics
from US$20.62
|
5
in stock
|
Buy Now | |
Heilind Electronics
-
|
968
in stock
|
Buy Now | |
Boersig
-
|
655
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
322
in stock
|
Buy Now | |
RS Americas
from US$22.45
|
-
|
Buy Now | |
Carlton-Bates
from US$37.03
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 160Contacts |
Gender | Plug |
Product Range | har-bus 64 Series |
Contact Termination Type | Through Hole |
No. of Rows | 5Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Lead Spacing | 2.54mm |
Standard | Performance level 2 as per IEC 60603-2 |
PLUG, DIN41612, 160WAY | element14 |
Din 41612 Pcb Connector, Plug, 160 Way | Newark Electronics |
HARBUS 64 MALE COU 160 C2 | TTI Europe |
Harbus 64 160 Position 2.54 mm Male Right Angle Solder Termination Connector | Future Electronics |
DIN-SIGNAL HARBUS64-160MR-3,0 C1-2-V4 | Heilind Electronics |
DIN-Signal harbus64-160MR-3,0C1-2-V4 | Boersig |
160 way r/a PCB plug,2A 1kV test,class1 | RS |
Conn Rect Industrial PCB Plug 160 Cont Solder Sh-Sz 64 Backplane Right 5 Rows | HARTING 02011602101 | RS Americas |
Pin Header 160P PCB - Right-Angle 0.100 in. (2.54mm) 5 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.189 in. (4.80mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 02-01-160-2101?
Additional datasheets, footprints and schematics for 02-01-160-2101 are listed on our Part Details page. You can also find images and similar parts to 02-01-160-2101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-01-160-2101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-01-160-2101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-01-160-2101 fall under?
The 02-01-160-2101 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-01-160-2101 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-01-160-2101 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-01-160-2101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-01-160-2101 have stock available?
Authorised distributors including element14, Newark Electronics, TTI Europe, Powell Electronics and Farnell have stock available or on a lead time for 02-01-160-2101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-01-160-2101 often in real-time on the comparison pages.
What if I can't find stock of 02-01-160-2101?
You can fill out our help required form which you can use to request a quote for 02-01-160-2101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.