Status: | Unknown |
---|---|
Series: | har-bus 64 Series |
RoHS: | Unknown |
Product Range | har-bus 64 Series |
---|---|
No. of Contacts | 160Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 5 Row |
Rows Loaded | z + a + b + c + d |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Din 41612 Pcb Connector, Header, 160 Position | Newark Electronics |
DIN-Signal harbus64-160MR-3,0C1-1-V4SnPb | Future Electronics |
Backplane Connector, Wt 26.93 g, 160 Contacts, Har-bus 64 Series | HARTING 02011601105 | RS Americas |
DIN-SIGNAL HARBUS64-160MR | TTI Europe |
Where can I find additional details, specifications and documents for a 02011601105?
Additional datasheets, footprints and schematics for 02011601105 are listed on our Part Details page. You can also find images and similar parts to 02011601105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02011601105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02011601105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02011601105 fall under?
The 02011601105 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02011601105 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02011601105 you can contact the distributor directly for product support, shipping queries etc.
Is the 02011601105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02011601105 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for 02011601105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02011601105 often in real-time on the comparison pages.
What if I can't find stock of 02011601105?
You can fill out our help required form which you can use to request a quote for 02011601105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.