020-4410 Knobs & Accessories by Elma Electronic UK

KNOB GREY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.08

Distributor Stock
Logo for Farnell
Farnell
from US$3.92
89
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.08
360
in stock
Buy Now
Logo for RS
RS
from US$4.89
138
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.53
89
in stock
Buy Now
Logo for element14
element14
from US$5.61
89
in stock
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 6mm
Knob Material Nylon (Polyamide)
Knob / Dial Style Round
Knob Diameter 21mm
Product Range -
SVHC No SVHC (15-Jan-2018)
Colour Grey
Knob / Dial - Diameter Metric 21.3mm
Knob / Dial Height - Metric 18.5mm

Alternative Descriptions

Elma Electronic Classic Collet Knob 6mm Grey Plastic Without Indication Line | Distrelec
21mm collet knob Grey Gloss shaft 6mm | RS
Knob, Grey | Newark Electronics
KNOB, GREY | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 020-4410?

Additional datasheets, footprints and schematics for 020-4410 are listed on our Part Details page. You can also find images and similar parts to 020-4410 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 020-4410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 020-4410 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 020-4410 fall under?

The 020-4410 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 020-4410 when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 020-4410 you can contact the distributor directly for product support, shipping queries etc.

Is the 020-4410 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 020-4410 have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 020-4410.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 020-4410 often in real-time on the comparison pages.

What if I can't find stock of 020-4410?

You can fill out our help required form which you can use to request a quote for 020-4410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay