Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round |
Knob Diameter | 14.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Knob / Dial - Diameter Metric | 14.5mm |
Knob / Dial Height - Metric | 17mm |
Shaft Diameter- Imp | 0.25" |
KNOB, GREY | element14 |
Knob, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a 020-3510?
Additional datasheets, footprints and schematics for 020-3510 are listed on our Part Details page. You can also find images and similar parts to 020-3510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 020-3510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 020-3510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 020-3510 fall under?
The 020-3510 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 020-3510 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 020-3510 you can contact the distributor directly for product support, shipping queries etc.
Is the 020-3510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 020-3510 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 020-3510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 020-3510 often in real-time on the comparison pages.
What if I can't find stock of 020-3510?
You can fill out our help required form which you can use to request a quote for 020-3510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.