Status: | Unknown |
---|---|
Series: | Standard .093" 1190 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
1,223
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
8,965
in stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
5,010
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
3,046
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
1,223
in stock
|
Buy Now | |
element14
from US$0.70
|
1,223
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
1,002
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1190 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex Standard .093" Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Wire Size (AWG) | 20AWG to 14AWG |
093 MALE TERM LOOSE BRS 15AU 1 | Heilind Electronics |
Crimp Terminal, Male, Gold, Low-Halogen, Standard .093 Series | Molex Incorporated 02-09-6106 | RS Americas |
Contact, Pin, 14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 14AWG, CRIMP | element14 |
093 MALE TERM15AU 14-20 | TTI Europe |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-09-6106?
Additional datasheets, footprints and schematics for 02-09-6106 are listed on our Part Details page. You can also find images and similar parts to 02-09-6106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-6106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-6106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-6106 fall under?
The 02-09-6106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-09-6106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-6106 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-6106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-6106 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 02-09-6106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-6106 often in real-time on the comparison pages.
What if I can't find stock of 02-09-6106?
You can fill out our help required form which you can use to request a quote for 02-09-6106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.