Status: | Unknown |
---|---|
Series: | Standard .093" 1381 Series |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.16
|
33,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
33,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
28,000
in stock
|
Buy Now | |
element14
from US$0.84
|
7,889
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
1,110
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1381 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 22AWG |
RoHS Compliant | Yes |
Molex 2.36mm Dia Standard .093" Pin and Socket Crimp Terminal Series 1381 Female with Gold Plated Brass Contact 18-22 AWG | Distrelec |
093 Female Term Loose Brs 15Au 18-22 Rohs Compliant: Yes |Molex 02-09-5142. | Newark Electronics |
Conn Crimp Term 1381 Ser Socket Female 22 to 18 AWG Brass Gold Plated | Molex Incorporated 02-09-5142 | RS Americas |
093 FEM TERM LOOSE 15AU 18-22 | TTI Europe |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-09-5142?
Additional datasheets, footprints and schematics for 02-09-5142 are listed on our Part Details page. You can also find images and similar parts to 02-09-5142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-5142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-5142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-5142 fall under?
The 02-09-5142 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 02-09-5142 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-5142 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-5142 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02-09-5142 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 02-09-5142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-5142 often in real-time on the comparison pages.
What if I can't find stock of 02-09-5142?
You can fill out our help required form which you can use to request a quote for 02-09-5142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.