Status: | Unknown |
---|---|
Series: | Standard .093" 1380 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.12 |
103,100
|
Buy Now | |
element14 | US$0.09 |
173,690
|
Buy Now | |
Chip One Stop | US$0.06 |
171,148
|
Buy Now | |
Farnell | US$0.10 |
139,638
|
Buy Now | |
Heilind Electronics | US$0.08 |
51,516
|
Buy Now | |
Newark Electronics | US$0.11 |
42,700
|
Buy Now | |
Distrelec | US$0.10 |
22,365
|
Buy Now | |
RS Americas | US$0.12 |
22,282
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
8,586
|
Buy Now | |
Carlton-Bates | US$0.12 |
-
|
Buy Now | |
TTI Europe | US$0.07 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Product Range | Standard .093" 1380 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 1619 1545 1396 1490 2629 1261 & 1292 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Body Plating | Tin |
Cable Diameter Max | 3.05mm |
Cable Diameter Min | 1.52mm |
Colour | Tin |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 12A |
Gender | Plug |
Insulation Diameter Max | 3.05mm |
Pack Quantity | 100 |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.93mm² |
Wire Area Size Min | 0.33mm² |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
CONTACT, PIN, 18AWG, CRIMP | element14 |
Crimp 2.36mm Male 18-22 AWG Tin loose | RS |
093 MALE TERM LOOSE BRS TIN 18 | Heilind Electronics |
Contact, Pin, 18Awg, Crimp | Newark Electronics |
Molex Crimp Terminal, Male, Tin, 18 ... 22AWG | Distrelec |
Crimp Type Terminals Standard Series 22-18 AWG Male | Molex Incorporated 02-09-2118 | RS Americas |
Crimp Pin Contact Brass 18 AWG - 22 AWG | Carlton-Bates |
LOOSE TERMINALS | TTI Europe |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-09-2118...?
Additional datasheets, footprints and schematics for 02-09-2118... are listed on our Part Details page. You can also find images and similar parts to 02-09-2118... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-2118... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-2118... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-2118... fall under?
The 02-09-2118... is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-09-2118... when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-2118... you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-2118... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-2118... have stock available?
Authorised distributors including element14, Chip One Stop, Farnell, RS and Heilind Electronics have stock available or on a lead time for 02-09-2118....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-2118... often in real-time on the comparison pages.
What if I can't find stock of 02-09-2118...?
You can fill out our help required form which you can use to request a quote for 02-09-2118... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.