02-09-2116 Part Information

Details for 02-09-2116 by Molex

Cable Leads & Connectors>Connectors>PCB Connectors

Part Downloads

Part Specifications

Product Range Standard .093" 1380 Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Tin Plated Contacts
For Use With Molex 1619 1545 1396 1490 2629 1261 & 1292 Series Plug & Receptacle Housing Connectors
Wire Size AWG Min 22AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2019)
Contact Termination Crimp
Wire Size (AWG) 22AWG to 18AWG
RoHS Compliant

Alternative Part Descriptions

  • Contact, Standard .093" Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02-09-2116?

Additional datasheets, footprints and schematics for 02-09-2116 are listed in our Part Details tab. You can also find the 02-09-2116 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02-09-2116 in the Pricing & Inventory tab next to part details. You can view 02-09-2116 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02-09-2116 fall under?

The 02-09-2116 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 02-09-2116 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-2116 you can contact the distributor directly for product support, shipping queries etc.

Is the 02-09-2116 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 02-09-2116 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 02-09-2116.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02-09-2116 often in real-time on the comparison pages.

What if I can't find stock of 02-09-2116?

You can fill out our help required form which you can use to request a quote for 02-09-2116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 02-09-2116

Loading...
Loading Results for 02-09-2116
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us