Status: | Unknown |
---|---|
Series: | Standard .093" 1190 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.10 |
6,650
|
Buy Now | |
Chip One Stop | US$0.05 |
150,767
|
Buy Now | |
RS Americas | US$0.09 |
107,583
|
Buy Now | |
Newark Electronics | US$0.10 |
68,192
|
Buy Now | |
element14 | US$0.08 |
49,286
|
Buy Now | |
Heilind Electronics | US$0.08 |
24,065
|
Buy Now | |
Distrelec | US$0.09 |
13,974
|
Buy Now | |
TTI Europe | US$0.06 |
13,000
|
Buy Now | |
Farnell | US$0.09 |
5,126
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
4,011
|
Buy Now | |
Carlton-Bates | US$0.10 |
539
|
Buy Now | |
Rutronik | US$0.07 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Product Range | Standard .093" 1190 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 1619 1545 1396 1490 2629 1261 & 1292 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Cable Diameter Max | 4.06mm |
Cable Diameter Min | 1.65mm |
Crimp Type Terminals Standard Series 20-14 AWG Male | Molex Incorporated 02-09-2103 | RS Americas |
Contact, Pin, 14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 14AWG, CRIMP | element14 |
093 MALE TERM LOOSE BRS TIN 14 | Heilind Electronics |
Molex Crimp Terminal, Male, Tin, 14 ... 20AWG | Distrelec |
LOOSE TERMINALS | TTI Europe |
Male crimp contact,14-20 awg | RS |
Crimp Pin Contact Brass 14 AWG - 20 AWG | Carlton-Bates |
CRIMP TERMINAL MALE AWG 14-20 | Rutronik |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-09-2103?
Additional datasheets, footprints and schematics for 02-09-2103 are listed on our Part Details page. You can also find images and similar parts to 02-09-2103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-2103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-2103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-2103 fall under?
The 02-09-2103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-09-2103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-2103 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-2103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-2103 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 02-09-2103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-2103 often in real-time on the comparison pages.
What if I can't find stock of 02-09-2103?
You can fill out our help required form which you can use to request a quote for 02-09-2103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.