Status: | Unknown |
---|---|
Series: | Standard .093" 42477 Series |
RoHS: | Compliant |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0498
|
71,991
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
406,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0362
|
108,500
in stock
|
Buy Now | |
element14
from US$0.10
|
71,991
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0487
|
63,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0487
|
14,700
in stock
|
Buy Now | |
RS Americas
from US$0.0380
|
1,360
in stock
|
Buy Now | |
Avnet America
from US$0.0470
|
-
|
Buy Now |
Product Range | Standard .093" 42477 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 18AWG |
RoHS Compliant | Yes |
Contact Skt Crimp St Cable Mount Rohs Compliant: Yes |Molex 02-09-1615 | Newark Electronics |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
093 FEMALE TERMINAL CHAIN 14- 8 | Heilind Electronics |
093 Female Terminal Chain 14-18 | Molex Incorporated 02-09-1615 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 02-09-1615?
Additional datasheets, footprints and schematics for 02-09-1615 are listed on our Part Details page. You can also find images and similar parts to 02-09-1615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-1615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-1615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-1615 fall under?
The 02-09-1615 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 02-09-1615 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-1615 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-1615 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02-09-1615 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Heilind Electronics have stock available or on a lead time for 02-09-1615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-1615 often in real-time on the comparison pages.
What if I can't find stock of 02-09-1615?
You can fill out our help required form which you can use to request a quote for 02-09-1615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.