Status: | Unknown |
---|---|
Series: | Standard .093" 4550 Series |
RoHS: | Unknown |
Prices starting from US$0.0492
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
12,500
in stock
|
Buy Now | |
element14
from US$0.08
|
11,700
in stock
|
Buy Now | |
Farnell
from US$0.06
|
11,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0492
|
-
|
Buy Now |
Product Range | Standard .093" 4550 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 1619 1545 1396 1490 2629 1261 & 1292 1360 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Crimp terminal,fem,tin platd,14-20 awg | RS |
CONTACT, SOCKET, 14AWG, CRIMP | element14 |
Contact, Socket, 14Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Crimp terminal, fem, tin platd,14-20 awg | Molex Incorporated 02-09-1205 | RS Americas |
REELED TERMINALS | TTI Europe |
Where can I find additional details, specifications and documents for a 02-09-1205?
Additional datasheets, footprints and schematics for 02-09-1205 are listed on our Part Details page. You can also find images and similar parts to 02-09-1205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-1205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-1205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-1205 fall under?
The 02-09-1205 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-09-1205 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-1205 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-1205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-1205 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 02-09-1205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-1205 often in real-time on the comparison pages.
What if I can't find stock of 02-09-1205?
You can fill out our help required form which you can use to request a quote for 02-09-1205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.