Status: | Unknown |
---|---|
Series: | Standard .093" 1377 Series |
RoHS: | Unknown |
Product Range | Standard .093" 1377 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Through Hole |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 1619 1545 1396 1490 2629 1261 & 1292 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Body Plating | Tin |
Cable Diameter Max | 0.64mm |
Cable Diameter Min | 0.254mm |
Colour | Tin |
Contact Termination | Crimp |
Current Rating | 2.5A |
Gender | Receptacle |
Insulation Thickness Max | 1.57mm |
Pack Quantity | 100 |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.336mm² |
Wire Area Size Min | 0.055mm² |
Wire Size (AWG) | 30AWG to 22AWG |
CONTACT, SOCKET, 14AWG, THROUGH HOLE | element14 |
Contact, Socket, 14Awg, Through Hole | Newark Electronics |
Contact SKT Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-09-1134?
Additional datasheets, footprints and schematics for 02-09-1134 are listed on our Part Details page. You can also find images and similar parts to 02-09-1134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-1134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-1134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-1134 fall under?
The 02-09-1134 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-09-1134 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-1134 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-1134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-1134 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 02-09-1134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-1134 often in real-time on the comparison pages.
What if I can't find stock of 02-09-1134?
You can fill out our help required form which you can use to request a quote for 02-09-1134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.