Status: | Unknown |
---|---|
Series: | Standard .093" 1381 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
39,700
in stock
|
Buy Now | |
element14
from US$0.08
|
197,219
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
108,732
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
88,190
in stock
|
Buy Now | |
Farnell
from US$0.10
|
39,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
29,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
24,225
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
9,264
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
4,037
in stock
|
Buy Now | |
Carlton-Bates
from US$0.11
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now |
Product Range | Standard .093" 1381 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 1619 1545 1396 1490 2629 1261 & 1292 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 18 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Crimp term,female,series 1855,18-22awg | RS |
CONTACT, SOCKET, 18-22AWG, CRIMP | Farnell |
LOOSE TERMINALS | TTI Europe |
093 FEMALE TERM LOOSE BRS TIN | Heilind Electronics |
Crimp Type Terminals Standard Series 22-18 AWG Female | Molex Incorporated 02-09-1119 | RS Americas |
Crimp Socket Contact Brass 18 AWG - 22 AWG | Carlton-Bates |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Molex Crimp Terminal, Female, Tin, 18 ... 22AWG | Distrelec |
Where can I find additional details, specifications and documents for a 02-09-1119?
Additional datasheets, footprints and schematics for 02-09-1119 are listed on our Part Details page. You can also find images and similar parts to 02-09-1119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-1119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-1119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-1119 fall under?
The 02-09-1119 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-09-1119 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-1119 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-1119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-1119 have stock available?
Authorised distributors including element14, Chip One Stop, Newark Electronics, RS and Farnell have stock available or on a lead time for 02-09-1119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-1119 often in real-time on the comparison pages.
What if I can't find stock of 02-09-1119?
You can fill out our help required form which you can use to request a quote for 02-09-1119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.