02-09-1104 Part Information

Details for 02-09-1104 by Molex

Cable Leads & Connectors>Connectors>PCB Connectors

Part Downloads

Part Specifications

Product Range Standard .093" 1189 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Contact Plating Tin Plated Contacts
For Use With Molex Standard .093" Series Housing Connectors
Wire Size AWG Min 20AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2019)
Contact Size 14
Contact Termination Crimp
Gender Receptacle
Wire Size (AWG) 20AWG to 14AWG
RoHS Compliant

Alternative Part Descriptions

  • Contact, Standard .093" Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02-09-1104?

Additional datasheets, footprints and schematics for 02-09-1104 are listed in our Part Details tab. You can also find the 02-09-1104 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02-09-1104 in the Pricing & Inventory tab next to part details. You can view 02-09-1104 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02-09-1104 fall under?

The 02-09-1104 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 02-09-1104 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-1104 you can contact the distributor directly for product support, shipping queries etc.

Is the 02-09-1104 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 02-09-1104 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 02-09-1104.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02-09-1104 often in real-time on the comparison pages.

What if I can't find stock of 02-09-1104?

You can fill out our help required form which you can use to request a quote for 02-09-1104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 02-09-1104

Loading...
Loading Results for 02-09-1104
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us