02-08-2005 Plug & Socket Connectors & Components by Molex

CONTACT, PIN, 20-14AWG, CRIMP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
24,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
24,000
in stock
Buy Now
Logo for element14
element14
from US$0.05
24,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

PRODUCT RANGE MLX 42023 SERIES
CONTACT GENDER PIN
CONTACT TERMINATION TYPE CRIMP
WIRE SIZE AWG MAX 14AWG
CONTACT PLATING TIN PLATED CONTACTS
FOR USE WITH MOLEX MLX 42021 SERIES PLUG & 42022 SERIES
RoHS Compliant YES

Alternative Descriptions

Contact, Pin, 20-14Awg, Crimp | Newark Electronics
TERMINAL MLX .084 14-20AWG EST. MAC-B | Molex Incorporated 02-08-2005 | RS Americas
Contact PIN Crimp ST Cable Mount Reel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02-08-2005?

Additional datasheets, footprints and schematics for 02-08-2005 are listed on our Part Details page. You can also find images and similar parts to 02-08-2005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02-08-2005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-08-2005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02-08-2005 fall under?

The 02-08-2005 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 02-08-2005 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02-08-2005 you can contact the distributor directly for product support, shipping queries etc.

Is the 02-08-2005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02-08-2005 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 02-08-2005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02-08-2005 often in real-time on the comparison pages.

What if I can't find stock of 02-08-2005?

You can fill out our help required form which you can use to request a quote for 02-08-2005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay