Status: | Unknown |
---|---|
Series: | MLX 42023 Series |
RoHS: | Unknown |
Prices starting from US$0.0291
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
12,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0378
|
69,700
in stock
|
Buy Now | |
element14
from US$0.0353
|
54,335
in stock
|
Buy Now | |
Farnell
from US$0.0361
|
50,272
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
48,513
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
23,002
in stock
|
Buy Now | |
RS Americas
from US$0.0460
|
19,049
in stock
|
Buy Now | |
TTI Europe
from US$0.0293
|
16,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0291
|
405
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0291
|
67
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | MLX 42023 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex MLX 42021 & 42022 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
CONTACT, PIN, 14AWG, CRIMP | element14 |
Molex MLX Crimp Terminal 42023 14-20 AWG Tin (Sn) | Distrelec |
Contact, Pin, 14Awg, Crimp | Newark Electronics |
MLX Crimp Terminal 42023 14-20 AWG sn | Molex Incorporated 02-08-2004 | RS Americas |
CRIMP TERMINALS | TTI Europe |
MLX Power Terminal male Tin 14-20 AWG | RS |
084 MLX TERM M PWR LOOSE BRS T | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-08-2004?
Additional datasheets, footprints and schematics for 02-08-2004 are listed on our Part Details page. You can also find images and similar parts to 02-08-2004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-08-2004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-08-2004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-08-2004 fall under?
The 02-08-2004 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-08-2004 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-08-2004 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-08-2004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-08-2004 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 02-08-2004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-08-2004 often in real-time on the comparison pages.
What if I can't find stock of 02-08-2004?
You can fill out our help required form which you can use to request a quote for 02-08-2004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.