02-08-1237 Part Information

Details for 02-08-1237 by Molex

Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts

Part Specifications

Product Range 8980 Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Tin Lead Plated Contacts
Wire Size AWG Min 22AWG
Contact Material Phosphor Bronze
RoHS Compliant No

Alternative Part Descriptions

  • CONTACT, PIN, 18AWG, CRIMP; Product Range:8980 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Phosphor Bronze RoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02-08-1237?

Additional datasheets, footprints and schematics for 02-08-1237 are listed in our Part Details tab. You can also find the 02-08-1237 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02-08-1237 in the Pricing & Inventory tab next to part details. You can view 02-08-1237 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02-08-1237 fall under?

The 02-08-1237 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 02-08-1237 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02-08-1237 you can contact the distributor directly for product support, shipping queries etc.

Is the 02-08-1237 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 02-08-1237 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 02-08-1237.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02-08-1237 often in real-time on the comparison pages.

What if I can't find stock of 02-08-1237?

You can fill out our help required form which you can use to request a quote for 02-08-1237 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 02-08-1237

Loading...
Loading Results for 02-08-1237
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us