Status: | Unknown |
---|---|
Series: | 8980 Series |
RoHS: | Compliant |
Product Range | 8980 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Contact, Socket, 14Awg, Crimp | Newark Electronics |
Crimp Socket Contact Phosphor Bronze 14 AWG - 20 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 02-08-1202?
Additional datasheets, footprints and schematics for 02-08-1202 are listed on our Part Details page. You can also find images and similar parts to 02-08-1202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-08-1202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-08-1202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-08-1202 fall under?
The 02-08-1202 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 02-08-1202 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-08-1202 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-08-1202 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02-08-1202 have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 02-08-1202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-08-1202 often in real-time on the comparison pages.
What if I can't find stock of 02-08-1202?
You can fill out our help required form which you can use to request a quote for 02-08-1202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.