Status: | Unknown |
---|---|
Series: | 8980 Series |
RoHS: | Unknown |
Product Range | 8980 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 02-08-1201.?
Additional datasheets, footprints and schematics for 02-08-1201. are listed on our Part Details page. You can also find images and similar parts to 02-08-1201. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-08-1201. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-08-1201. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-08-1201. fall under?
The 02-08-1201. is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-08-1201. when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-08-1201. you can contact the distributor directly for product support, shipping queries etc.
Is the 02-08-1201. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-08-1201. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 02-08-1201..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-08-1201. often in real-time on the comparison pages.
What if I can't find stock of 02-08-1201.?
You can fill out our help required form which you can use to request a quote for 02-08-1201. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.