Status: | Unknown |
---|---|
Series: | MLX 42024 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,558
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
3,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
901
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
792
in stock
|
Buy Now | |
element14
from US$0.06
|
484
in stock
|
Buy Now | |
Farnell
from US$0.06
|
484
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Product Range | MLX 42024 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex MLX 42021 & 42022 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Molex Pin & Socket Connectors FEMALE 14-20 BUL | Distrelec |
Crimp term,14-20 AWG,tin (Sn),bag | RS |
Contact, Socket, 14Awg, Crimp | Newark Electronics |
084 MLX TERM FEM PWR LSE PHBR | Heilind Electronics |
CONTACT, SOCKET, 14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
MLX,42024 Series Number PCB Conn Contact, Female, Crimp, Tin Plating 14 to 20 AWG | Molex Incorporated 02-08-1004 | RS Americas |
084 MLX TERM FEM PWR 14-20 | TTI Europe |
Where can I find additional details, specifications and documents for a 02-08-1004?
Additional datasheets, footprints and schematics for 02-08-1004 are listed on our Part Details page. You can also find images and similar parts to 02-08-1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-08-1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-08-1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-08-1004 fall under?
The 02-08-1004 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-08-1004 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-08-1004 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-08-1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-08-1004 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Heilind Electronics and Chip One Stop have stock available or on a lead time for 02-08-1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-08-1004 often in real-time on the comparison pages.
What if I can't find stock of 02-08-1004?
You can fill out our help required form which you can use to request a quote for 02-08-1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.