Status: | Unknown |
---|---|
Series: | MLX 42024 Series |
RoHS: | Unknown |
Prices starting from US$0.0249
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
155,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0331
|
636,000
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
124,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0331
|
106,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0290
|
92,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
56,000
in stock
|
Buy Now | |
element14
from US$0.0301
|
56,000
in stock
|
Buy Now | |
Farnell
from US$0.0311
|
56,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0249
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.0250
|
323
in stock
|
Buy Now | |
Rutronik
from US$0.0256
|
-
|
Buy Now | |
Avnet America
from US$0.0370
|
-
|
Buy Now |
Product Range | MLX 42024 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex MLX 42021 & 42022 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
TERMINAL MLX .84'' 14-20AWG ES | Heilind Electronics |
Crimp term,14-20 AWG,tin (Sn),reel | RS |
Molex Pin & Socket Connectors MLX CRMP TERM 14 | Distrelec |
Contact, Socket, 14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 14AWG, CRIMP | element14 |
REELED TERMINALS | TTI Europe |
MLX,42024 Series Number PCB Conn Contact, Female, Crimp, Tin Plating 14 to 20 AWG | Molex Incorporated 02-08-1001 | RS Americas |
CRIMP FEMALE AWG 14 TO 20 REEL | Rutronik |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 02-08-1001?
Additional datasheets, footprints and schematics for 02-08-1001 are listed on our Part Details page. You can also find images and similar parts to 02-08-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-08-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-08-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-08-1001 fall under?
The 02-08-1001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-08-1001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-08-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-08-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-08-1001 have stock available?
Authorised distributors including Heilind Electronics, RS, Distrelec, Heilind Electronics Asia and Chip One Stop have stock available or on a lead time for 02-08-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-08-1001 often in real-time on the comparison pages.
What if I can't find stock of 02-08-1001?
You can fill out our help required form which you can use to request a quote for 02-08-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.