Status: | Unknown |
---|---|
Series: | Standard .062" 1779 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
5,674
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
46,421
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
22,168
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
19,000
in stock
|
Buy Now | |
element14
from US$0.13
|
19,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
10,832
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,823
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1779 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Standard .062" Series Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
062 FEMALE TERMINAL PCTAIL TIN | Heilind Electronics |
1.57mm Diameter, Standard .062inch Pin and Socket PC Tail Terminal, Series 1779 | Molex Incorporated 02-06-7103 | RS Americas |
Contact, Socket, Through Hole | Newark Electronics |
CONTACT, SOCKET, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-7103.?
Additional datasheets, footprints and schematics for 02-06-7103. are listed on our Part Details page. You can also find images and similar parts to 02-06-7103. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-7103. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-7103. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-7103. fall under?
The 02-06-7103. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-7103. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-7103. you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-7103. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-7103. have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 02-06-7103..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-7103. often in real-time on the comparison pages.
What if I can't find stock of 02-06-7103.?
You can fill out our help required form which you can use to request a quote for 02-06-7103. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.