Status: | Unknown |
---|---|
Series: | Standard .062" 1854 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
7,168
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
27,000
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
22,522
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
7,168
in stock
|
Buy Now | |
element14
from US$0.30
|
7,168
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1854 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
Male Term Loose 15 SAu 24-30 062 | Molex Incorporated 02-06-6135 | RS Americas |
Contact, Pin, 24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24AWG, CRIMP | element14 |
062 MALE TERM LOOSE | TTI Europe |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-6135.?
Additional datasheets, footprints and schematics for 02-06-6135. are listed on our Part Details page. You can also find images and similar parts to 02-06-6135. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-6135. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-6135. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-6135. fall under?
The 02-06-6135. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-6135. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-6135. you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-6135. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-6135. have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02-06-6135..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-6135. often in real-time on the comparison pages.
What if I can't find stock of 02-06-6135.?
You can fill out our help required form which you can use to request a quote for 02-06-6135. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.