Status: | Unknown |
---|---|
Series: | Standard .062" 1560 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1560 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex Standard .062" Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
062 MALE TERM LOOSE BRS 30AU 8-24 | Heilind Electronics |
062 Male Term Loose Brs 30Au 18-24 Rohs Compliant: Yes |Molex 02-06-6119 | Newark Electronics |
062 Male Term Loose Brs 30Au 18-24 | Molex Incorporated 02-06-6119 | RS Americas |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-6119?
Additional datasheets, footprints and schematics for 02-06-6119 are listed on our Part Details page. You can also find images and similar parts to 02-06-6119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-6119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-6119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-6119 fall under?
The 02-06-6119 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 02-06-6119 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-6119 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-6119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-6119 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, RS Americas and element14 have stock available or on a lead time for 02-06-6119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-6119 often in real-time on the comparison pages.
What if I can't find stock of 02-06-6119?
You can fill out our help required form which you can use to request a quote for 02-06-6119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.