02-06-6103 Part Information
Details for 02-06-6103 by Molex
Molex Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3000 |
10 | 1.0800 |
100 | 0.9680 |
250 | 0.8930 |
500 | 0.8340 |
1000 | 0.7890 |
Stock Information
Details
Part Specifications
Series | 1560 |
For Use With | 0.062" Commercial Pin & Socket Connectors |
Contact Gender | Pin |
Contact Material | Brass, Brass |
Contact Plating | Gold, Gold |
Contact Termination | Crimp |
Connector Type | Contact Crimp, Contact Crimp |
Gender | Plug |
Termination Method | Crimp |
Wire Size | 18AWG |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 24AWG |
Alternative Part Descriptions
- CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Standard .093" Series HousingRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 02-06-6103?
Additional datasheets, footprints and schematics for 02-06-6103 are listed in our Part Details tab. You can also find the 02-06-6103 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-6103 in the Pricing & Inventory tab next to part details. You can view 02-06-6103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-6103 fall under?
The 02-06-6103 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 02-06-6103 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-6103 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-6103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 02-06-6103 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 02-06-6103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-6103 often in real-time on the comparison pages.
What if I can't find stock of 02-06-6103?
You can fill out our help required form which you can use to request a quote for 02-06-6103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.