Status: | Unknown |
---|---|
Series: | Standard .062" 1561 Series |
RoHS: | Compliant |
Product Range | Standard .062" 1561 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 24AWG |
RoHS Compliant | Yes |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Molex 1.57mm Dia Standard .062" Pin and Socket Crimp Terminal Female with Selective Gold Plated Brass Contact 18-24 AWG | Distrelec |
062 FEM TERM 30AU 18-24 | TTI Europe |
062 FEMALE TERM LOOSE BRS 30AU 18-24 | Farnell |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-5109?
Additional datasheets, footprints and schematics for 02-06-5109 are listed on our Part Details page. You can also find images and similar parts to 02-06-5109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-5109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-5109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-5109 fall under?
The 02-06-5109 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 02-06-5109 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-5109 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-5109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02-06-5109 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 02-06-5109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-5109 often in real-time on the comparison pages.
What if I can't find stock of 02-06-5109?
You can fill out our help required form which you can use to request a quote for 02-06-5109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.