Status: | Unknown |
---|---|
Series: | Standard .062" 1561 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
3,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
25,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
10,020
in stock
|
Buy Now | |
element14
from US$0.51
|
7,770
in stock
|
Buy Now | |
Farnell
from US$0.51
|
7,770
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
3,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
2,017
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
1,670
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
151
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1561 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex Standard .062" Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 18AWG |
062 FEMALE TERM LOOSE BRS 15AU | Heilind Electronics |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Female gold-plated crimp contact | RS |
PCB Connector Contacts CRIMP TYPE TERMINALS PC TALL, Standard .062 Series | Molex Incorporated 02-06-5103 | RS Americas |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Molex Crimp Terminal, Socket, Gold, 24 ... 18AWG | Distrelec |
1.57MM PIN AND SOCKET CRIMP | TTI Europe |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-5103?
Additional datasheets, footprints and schematics for 02-06-5103 are listed on our Part Details page. You can also find images and similar parts to 02-06-5103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-5103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-5103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-5103 fall under?
The 02-06-5103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-5103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-5103 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-5103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-5103 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, element14, Farnell and RS have stock available or on a lead time for 02-06-5103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-5103 often in real-time on the comparison pages.
What if I can't find stock of 02-06-5103?
You can fill out our help required form which you can use to request a quote for 02-06-5103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.