Status: | Unknown |
---|---|
Series: | Standard .062" 1561 Series |
RoHS: | Unknown |
Product Range | Standard .062" 1561 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 24AWG |
RoHS Compliant | Yes |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Crimp term 1.57mm, female,18-24AWG, gold | Molex Incorporated 02-06-5101 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-5101?
Additional datasheets, footprints and schematics for 02-06-5101 are listed on our Part Details page. You can also find images and similar parts to 02-06-5101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-5101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-5101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-5101 fall under?
The 02-06-5101 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-5101 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-5101 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-5101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-5101 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 02-06-5101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-5101 often in real-time on the comparison pages.
What if I can't find stock of 02-06-5101?
You can fill out our help required form which you can use to request a quote for 02-06-5101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.