Status: | Unknown |
---|---|
Series: | Standard .062" 1854 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
31,501
in stock
|
Buy Now | |
element14
from US$0.07
|
63,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
39,150
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
35,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
32,953
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
31,901
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
9,394
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
6,591
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
2,936
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1854 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Standard .062" Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
CONTACT, PIN, 24AWG, CRIMP | element14 |
LOOSE TERMINALS | TTI Europe |
062 MALE TERM LOOSE TIN 24-30 | Heilind Electronics |
Contact, Standard .062" Series, Pin, 30 Awg, 24 Awg, Crimp, Brass Rohs Compliant: Yes |Molex 02-06-2132 | Newark Electronics |
Pin and Socket Crimp Terminal, Male, 1.57mm Diameter, .062" Standard Series | Molex Incorporated 02-06-2132 | RS Americas |
Molex Crimp Terminal, Plug, Tin, 30 ... 24AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-2132?
Additional datasheets, footprints and schematics for 02-06-2132 are listed on our Part Details page. You can also find images and similar parts to 02-06-2132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-2132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-2132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-2132 fall under?
The 02-06-2132 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-2132 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-2132 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-2132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-2132 have stock available?
Authorised distributors including element14, Chip One Stop, TTI Europe, Heilind Electronics and Newark Electronics have stock available or on a lead time for 02-06-2132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-2132 often in real-time on the comparison pages.
What if I can't find stock of 02-06-2132?
You can fill out our help required form which you can use to request a quote for 02-06-2132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.