Status: | Unknown |
---|---|
Series: | Standard .062" 1560 Series |
RoHS: | Unknown |
Prices starting from US$0.0191
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0399
|
51,460
in stock
|
Buy Now | |
TTI Europe
from US$0.0191
|
162,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
105,853
in stock
|
Buy Now | |
element14
from US$0.0257
|
53,997
in stock
|
Buy Now | |
Farnell
from US$0.0249
|
53,997
in stock
|
Buy Now | |
RS Americas
from US$0.0220
|
52,602
in stock
|
Buy Now | |
Chip One Stop
from US$0.0307
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.0272
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1560 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Standard .062" Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
REELED TERMINALS | TTI Europe |
Contact, Pin, 18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18AWG, CRIMP | element14 |
.062 Pin And Socket Terminal Male 18-24 Awg Reel | Molex Incorporated 02-06-2101 | RS Americas |
Crimp 1.57mm,male,18-24 AWG,tin,reel | RS |
Molex Crimp Terminal, Male, Tin, 5A, 18 ... 24AWG | Distrelec |
MALE CRIMP TERMINAL AWG 18-24 | Rutronik |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-2101?
Additional datasheets, footprints and schematics for 02-06-2101 are listed on our Part Details page. You can also find images and similar parts to 02-06-2101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-2101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-2101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-2101 fall under?
The 02-06-2101 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-2101 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-2101 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-2101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-2101 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 02-06-2101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-2101 often in real-time on the comparison pages.
What if I can't find stock of 02-06-2101?
You can fill out our help required form which you can use to request a quote for 02-06-2101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.